RPC0805KT2M40详情
Stackpole RPC0805KT2M40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
0个相似型号
RPC0805KT2M40拓展信息
RMCF0603FT10K0
Stackpole Electronics Inc
CSR1206FKR250
Stackpole Electronics Inc
RMCF0805FT10K0
Stackpole Electronics Inc
RMCF0402FT10K0
Stackpole Electronics Inc
RMCF0805FT100R
Stackpole Electronics Inc
RMCF0603FT100K
Stackpole Electronics Inc
RMCF0603FT1K00
Stackpole Electronics Inc
RMCF0805FT10R0
Stackpole Electronics Inc
RMCF1206FT47K5
Stackpole Electronics Inc
RMCF0603FT10M0
Stackpole Electronics Inc








哦! 它是空的。