RPC1210KT270R详情
Stackpole RPC1210KT270R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
ABS FR UL95 5VB
Minimum Temperature
-25°C
Current Type
DC
Mounting Styles
壁挂式
Maximum Temperature
+40°C
系列
YO5IS
电源电压
24 V dc
知识产权评级
IP65
RPC1210KT270R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc








哦! 它是空的。