RPC1210KT43R0详情
Stackpole RPC1210KT43R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
Straight
Manufacturer Part Number
53112670
Approvals
CE, cULus
Cable Style
Round
Manufacturer
Lapp USA
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
知识产权评级
IP66
RPC1210KT43R0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc








哦! 它是空的。