RSF12JA66K5详情
Stackpole RSF12JA66K5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
ABS FR & PC
Minimum Temperature
-35°C
Current Type
DC
Standards Met
CE Certified EN54-3 UKCA
Mounting Styles
侧面安装
Maximum Temperature
70°C
系列
YL80
电源电压
24 V dc
知识产权评级
IP66
RSF12JA66K5拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc








哦! 它是空的。