RSF12JB715R详情
Stackpole RSF12JB715R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
RSF12JB715R拓展信息
RMCF0603FT10K0
Stackpole Electronics Inc
CSR1206FKR250
Stackpole Electronics Inc
RMCF0805FT10K0
Stackpole Electronics Inc
RMCF0402FT10K0
Stackpole Electronics Inc
RMCF0805FT100R
Stackpole Electronics Inc
RMCF0603FT100K
Stackpole Electronics Inc
RMCF0603FT1K00
Stackpole Electronics Inc
RMCF0805FT10R0
Stackpole Electronics Inc
RMCF1206FT47K5
Stackpole Electronics Inc
RMCF0603FT10M0
Stackpole Electronics Inc








哦! 它是空的。