RSF3FB232R详情
Stackpole RSF3FB232R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1 (E)
Unit Weight
0.185753 oz
Factory Pack QuantityFactory Pack Quantity
17
Mounting Styles
通孔
Insert Arrangement
E09
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
No -RoHS Version Available
Filtered
Unfiltered
系列
HD-20
包装
Tube
类型
Receptacle
定位的数量
9 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Solder
触点性别
无插座触点
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
安装角
Vertical
产品类别
D-Sub Standard Connectors
RSF3FB232R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc








哦! 它是空的。