RVC0603FT1K13详情
Stackpole RVC0603FT1K13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
ACH580BX3R2
Manufacturer Part Number
ACH580-BDR-059A-2+B058
Manufacturer
ABB
Mounting
Panel
最高频率
500 Hz
断开类型
断连开关
输入电压(交流电)
240 VAC
知识产权评级
IP24
RVC0603FT1K13拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc








哦! 它是空的。