ZVL17L05B详情
Stackpole ZVL17L05B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
8501KU13M1P14V17
Approvals
CE, CSA, UL
Contact Materials
氧化银锡
Manufacturer
方形 D
RoHS
有
Mounting
Plug In
Package Description
,
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
STACKPOLE ELECTRONICS INC
Risk Rank
5.63
JESD-609代码
e3
终端
Spade
端子表面处理
Matte Tin (Sn)
触点
3PDT
达到SVHC
compliant
ZVL17L05B拓展信息








哦! 它是空的。