StackpoleElectronics ZV20K0805K121
- 收藏
- 对比
ZV20K0805K121
2355-ZV20K0805K121
TVS - 压敏电阻,MOV
--
大陆
立即发货

ZV20K0805K121 datasheet pdf and TVS - Varistors, MOVs product details from StackpoleElectronics stock available at utmel
1最小包装量--
ZV20K0805K121详情
StackpoleElectronics ZV20K0805K121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks, 6 Days
Risk Rank
5.62
Ihs Manufacturer
STACKPOLE ELECTRONICS INC
Part Life Cycle Code
活跃
Manufacturer
SEI Stackpole Electronics Inc
Manufacturer Part Number
ZV20K0805K121
Rohs Code
有
Package Description
,
JESD-609代码
e4
ECCN 代码
EAR99
端子表面处理
Silver/Palladium (Ag/Pd)
HTS代码
8533.40.40.00
子类别
Non-linear Resistors
电阻器类型
VARISTOR
达到SVHC
compliant
ZV20K0805K121拓展信息
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.







哦! 它是空的。