注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.161108
500
¥0.853758
1000
¥0.711464
2000
¥0.652722
5000
¥0.610018
10000
¥0.567461
15000
¥0.5488
50000
¥0.539628
Stackpole Electronics, Inc. ASR14JB10M0
- 收藏
- 对比
ASR14JB10M0
2355-ASR14JB10M0
通孔式电阻器
Conformal
大陆
立即发货

ASR14JB10M0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
ASR14JB10M0详情
Stackpole Electronics, Inc. ASR14JB10M0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper, Tin
安装类型
通孔
包装/外壳
Conformal
Operating Temperature (Max)
155°C
Operating Temperature (Min)
-55°C
包装
Bulk
容差
5%
电阻
10MOhm
组成
碳成分
直径
2.3mm
长度
6mm
辐射硬化
无
RoHS状态
符合RoHS标准
ASR14JB10M0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。