注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.214212
500
¥0.892805
1000
¥0.744002
2000
¥0.682575
5000
¥0.637921
10000
¥0.593415
15000
¥0.573898
50000
¥0.564308
Stackpole Electronics, Inc. ASRM12JB10K0
- 收藏
- 对比
ASRM12JB10K0
2355-ASRM12JB10K0
通孔式电阻器
Conformal
大陆
立即发货

ASRM12JB10K0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
ASRM12JB10K0详情
Stackpole Electronics, Inc. ASRM12JB10K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper, Tin
安装类型
Axial, Through Hole
包装/外壳
Conformal
Operating Temperature (Max)
155°C
Operating Temperature (Min)
-55°C
包装
Bulk
容差
5%
电阻
10kOhm
组成
碳成分
直径
3mm
长度
9mm
辐射硬化
无
RoHS状态
符合RoHS标准
ASRM12JB10K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。