注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.213404
500
¥0.892207
1000
¥0.743505
2000
¥0.682116
5000
¥0.637494
10000
¥0.593019
15000
¥0.573518
50000
¥0.563928
Stackpole Electronics, Inc. ASRM12JB47K0
- 收藏
- 对比
ASRM12JB47K0
2355-ASRM12JB47K0
通孔式电阻器
Conformal
大陆
立即发货

ASRM12JB47K0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
ASRM12JB47K0详情
Stackpole Electronics, Inc. ASRM12JB47K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper, Tin
安装类型
Axial, Through Hole
包装/外壳
Conformal
Operating Temperature (Max)
155°C
Operating Temperature (Min)
-55°C
包装
Bulk
容差
5%
电阻
47kOhm
组成
碳成分
直径
3mm
长度
9mm
辐射硬化
无
RoHS状态
符合RoHS标准
ASRM12JB47K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。