注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.51117
500
¥0.375858
1000
¥0.313218
2000
¥0.287354
5000
¥0.268559
10000
¥0.249819
15000
¥0.241602
50000
¥0.237563
Stackpole Electronics, Inc. CD12ZB0R00
- 收藏
- 对比
CD12ZB0R00
2355-CD12ZB0R00
通孔式电阻器
Conformal
大陆
立即发货

CD12ZB0R00 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CD12ZB0R00详情
Stackpole Electronics, Inc. CD12ZB0R00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装/外壳
Conformal
包装
Bulk
电阻
0Ohm
直径
3.2mm
长度
9mm
辐射硬化
无
RoHS状态
符合RoHS标准
CD12ZB0R00拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。