注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.266333
500
¥0.195834
1000
¥0.16319
2000
¥0.149723
5000
¥0.139928
10000
¥0.130163
15000
¥0.125883
50000
¥0.123781
Stackpole Electronics, Inc. CF14GB10K0
- 收藏
- 对比
CF14GB10K0
2355-CF14GB10K0
通孔式电阻器
--
大陆
立即发货

CF14GB10K0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF14GB10K0详情
Stackpole Electronics, Inc. CF14GB10K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
2%
电阻
10kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF14GB10K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。