注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.050413
500
¥0.772362
1000
¥0.643637
2000
¥0.590495
5000
¥0.55186
10000
¥0.513356
15000
¥0.496484
50000
¥0.48818
Stackpole Electronics, Inc. CF1JB100K
- 收藏
- 对比
CF1JB100K
2355-CF1JB100K
通孔式电阻器
--
大陆
立即发货

CF1JB100K datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB100K详情
Stackpole Electronics, Inc. CF1JB100K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
100kOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB100K拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。