注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.817716
500
¥0.601267
1000
¥0.501053
2000
¥0.459683
5000
¥0.429609
10000
¥0.399637
15000
¥0.386498
50000
¥0.380037
Stackpole Electronics, Inc. CF1JB12K0
- 收藏
- 对比
CF1JB12K0
2355-CF1JB12K0
通孔式电阻器
--
大陆
立即发货

CF1JB12K0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB12K0详情
Stackpole Electronics, Inc. CF1JB12K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
12kOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB12K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。