注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.922624
500
¥0.678398
1000
¥0.565334
2000
¥0.518652
5000
¥0.484727
10000
¥0.450903
15000
¥0.436077
50000
¥0.428789
Stackpole Electronics, Inc. CF1JB1M50
- 收藏
- 对比
CF1JB1M50
2355-CF1JB1M50
通孔式电阻器
--
大陆
立即发货

CF1JB1M50 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB1M50详情
Stackpole Electronics, Inc. CF1JB1M50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
1.5MOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB1M50拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。