注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.823966
500
¥0.60586
1000
¥0.504881
2000
¥0.463191
5000
¥0.43289
10000
¥0.402691
15000
¥0.38945
50000
¥0.382936
Stackpole Electronics, Inc. CF1JB1M60
- 收藏
- 对比
CF1JB1M60
2355-CF1JB1M60
通孔式电阻器
--
大陆
立即发货

CF1JB1M60 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB1M60详情
Stackpole Electronics, Inc. CF1JB1M60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
1.6MOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB1M60拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。