注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.926772
500
¥0.681445
1000
¥0.567873
2000
¥0.52098
5000
¥0.486899
10000
¥0.452934
15000
¥0.438038
50000
¥0.430719
Stackpole Electronics, Inc. CF1JB1M80
- 收藏
- 对比
CF1JB1M80
2355-CF1JB1M80
通孔式电阻器
--
大陆
立即发货

CF1JB1M80 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB1M80详情
Stackpole Electronics, Inc. CF1JB1M80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
1.8MOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB1M80拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。