注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.821184
500
¥0.603814
1000
¥0.503178
2000
¥0.461629
5000
¥0.431429
10000
¥0.401332
15000
¥0.388137
50000
¥0.381647
Stackpole Electronics, Inc. CF1JB27K0
- 收藏
- 对比
CF1JB27K0
2355-CF1JB27K0
通孔式电阻器
--
大陆
立即发货

CF1JB27K0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB27K0详情
Stackpole Electronics, Inc. CF1JB27K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
27kOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB27K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。