注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.924616
500
¥0.679867
1000
¥0.566552
2000
¥0.51977
5000
¥0.485766
10000
¥0.45188
15000
¥0.437022
50000
¥0.42971
Stackpole Electronics, Inc. CF1JB2K20
- 收藏
- 对比
CF1JB2K20
2355-CF1JB2K20
通孔式电阻器
--
大陆
立即发货

CF1JB2K20 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB2K20详情
Stackpole Electronics, Inc. CF1JB2K20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
2.2kOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB2K20拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。