注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.92553
500
¥0.680538
1000
¥0.567115
2000
¥0.520294
5000
¥0.48625
10000
¥0.452325
15000
¥0.437452
50000
¥0.430141
Stackpole Electronics, Inc. CF1JB2K40
- 收藏
- 对比
CF1JB2K40
2355-CF1JB2K40
通孔式电阻器
--
大陆
立即发货

CF1JB2K40 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB2K40详情
Stackpole Electronics, Inc. CF1JB2K40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
2.4kOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB2K40拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。