注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.817771
500
¥0.601298
1000
¥0.501084
2000
¥0.459707
5000
¥0.429633
10000
¥0.39966
15000
¥0.386521
50000
¥0.380061
Stackpole Electronics, Inc. CF1JB2M20
- 收藏
- 对比
CF1JB2M20
2355-CF1JB2M20
通孔式电阻器
--
大陆
立即发货

CF1JB2M20 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB2M20详情
Stackpole Electronics, Inc. CF1JB2M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
2.2MOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB2M20拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。