注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.919774
500
¥0.676305
1000
¥0.563585
2000
¥0.517051
5000
¥0.483228
10000
¥0.449513
15000
¥0.434733
50000
¥0.427461
Stackpole Electronics, Inc. CF1JB33R0
- 收藏
- 对比
CF1JB33R0
2355-CF1JB33R0
通孔式电阻器
--
大陆
立即发货

CF1JB33R0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB33R0详情
Stackpole Electronics, Inc. CF1JB33R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
33Ohm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB33R0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。