注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.92046
500
¥0.676804
1000
¥0.564006
2000
¥0.517434
5000
¥0.483587
10000
¥0.449848
15000
¥0.435054
50000
¥0.427782
Stackpole Electronics, Inc. CF1JB390R
- 收藏
- 对比
CF1JB390R
2355-CF1JB390R
通孔式电阻器
--
大陆
立即发货

CF1JB390R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB390R详情
Stackpole Electronics, Inc. CF1JB390R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
390Ohm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB390R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。