注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.817263
500
¥0.600924
1000
¥0.500772
2000
¥0.459426
5000
¥0.429367
10000
¥0.39941
15000
¥0.386279
50000
¥0.379818
Stackpole Electronics, Inc. CF1JB4K70
- 收藏
- 对比
CF1JB4K70
2355-CF1JB4K70
通孔式电阻器
--
大陆
立即发货

CF1JB4K70 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB4K70详情
Stackpole Electronics, Inc. CF1JB4K70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
4.7kOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB4K70拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。