注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.823161
500
¥0.605267
1000
¥0.504389
2000
¥0.462746
5000
¥0.432469
10000
¥0.4023
15000
¥0.389067
50000
¥0.382568
Stackpole Electronics, Inc. CF1JB4R30
- 收藏
- 对比
CF1JB4R30
2355-CF1JB4R30
通孔式电阻器
--
大陆
立即发货

CF1JB4R30 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF1JB4R30详情
Stackpole Electronics, Inc. CF1JB4R30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
4.3Ohm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF1JB4R30拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。