注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.03447
500
¥0.760637
1000
¥0.633864
2000
¥0.581527
5000
¥0.543486
10000
¥0.505568
15000
¥0.488945
50000
¥0.480766
Stackpole Electronics, Inc. CF2JB15R0
- 收藏
- 对比
CF2JB15R0
2355-CF2JB15R0
通孔式电阻器
--
大陆
立即发货

CF2JB15R0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF2JB15R0详情
Stackpole Electronics, Inc. CF2JB15R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
15Ohm
功率(瓦特)
2W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF2JB15R0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。