注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.034875
500
¥0.760934
1000
¥0.634114
2000
¥0.581754
5000
¥0.543696
10000
¥0.505763
15000
¥0.489133
50000
¥0.480962
Stackpole Electronics, Inc. CF2JB200R
- 收藏
- 对比
CF2JB200R
2355-CF2JB200R
通孔式电阻器
--
大陆
立即发货

CF2JB200R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CF2JB200R详情
Stackpole Electronics, Inc. CF2JB200R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
200Ohm
功率(瓦特)
2W
RoHS状态
Non-RoHS Compliant
无铅
无铅
CF2JB200R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。