注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.270263
500
¥0.198725
1000
¥0.165604
2000
¥0.151934
5000
¥0.14199
10000
¥0.132085
15000
¥0.127742
50000
¥0.125609
Stackpole Electronics, Inc. CFM12JB1R00
- 收藏
- 对比
CFM12JB1R00
2355-CFM12JB1R00
通孔式电阻器
--
大陆
立即发货

CFM12JB1R00 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CFM12JB1R00详情
Stackpole Electronics, Inc. CFM12JB1R00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
1Ohm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CFM12JB1R00拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。