注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.304742
500
¥0.224073
1000
¥0.186726
2000
¥0.171314
5000
¥0.160104
10000
¥0.148935
15000
¥0.144036
50000
¥0.141631
Stackpole Electronics, Inc. CFM12JB3K90
- 收藏
- 对比
CFM12JB3K90
2355-CFM12JB3K90
通孔式电阻器
--
大陆
立即发货

CFM12JB3K90 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CFM12JB3K90详情
Stackpole Electronics, Inc. CFM12JB3K90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
3.9kOhm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CFM12JB3K90拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。