注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.271028
500
¥0.199287
1000
¥0.166072
2000
¥0.152356
5000
¥0.142388
10000
¥0.13246
15000
¥0.128101
50000
¥0.12596
Stackpole Electronics, Inc. CFM12JB470R
- 收藏
- 对比
CFM12JB470R
2355-CFM12JB470R
通孔式电阻器
--
大陆
立即发货

CFM12JB470R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CFM12JB470R详情
Stackpole Electronics, Inc. CFM12JB470R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
470Ohm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CFM12JB470R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。