注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.271161
500
¥0.199381
1000
¥0.16615
2000
¥0.152433
5000
¥0.142459
10000
¥0.132522
15000
¥0.128164
50000
¥0.126023
Stackpole Electronics, Inc. CFM12JB47K0
- 收藏
- 对比
CFM12JB47K0
2355-CFM12JB47K0
通孔式电阻器
--
大陆
立即发货

CFM12JB47K0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CFM12JB47K0详情
Stackpole Electronics, Inc. CFM12JB47K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
47kOhm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CFM12JB47K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。