注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.303336
500
¥0.223042
1000
¥0.185867
2000
¥0.170517
5000
¥0.159363
10000
¥0.148247
15000
¥0.143373
50000
¥0.140975
Stackpole Electronics, Inc. CFM12JB680R
- 收藏
- 对比
CFM12JB680R
2355-CFM12JB680R
通孔式电阻器
--
大陆
立即发货

CFM12JB680R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CFM12JB680R详情
Stackpole Electronics, Inc. CFM12JB680R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
680Ohm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CFM12JB680R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。