注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.27063
500
¥0.19899
1000
¥0.16583
2000
¥0.152137
5000
¥0.142185
10000
¥0.132265
15000
¥0.127914
50000
¥0.125773
Stackpole Electronics, Inc. CFM14JB10R0
- 收藏
- 对比
CFM14JB10R0
2355-CFM14JB10R0
通孔式电阻器
--
大陆
立即发货

CFM14JB10R0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CFM14JB10R0详情
Stackpole Electronics, Inc. CFM14JB10R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
10Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CFM14JB10R0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。