注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.269638
500
¥0.198264
1000
¥0.165221
2000
¥0.151575
5000
¥0.141661
10000
¥0.131781
15000
¥0.127444
50000
¥0.125312
Stackpole Electronics, Inc. CFM14JB2M20
- 收藏
- 对比
CFM14JB2M20
2355-CFM14JB2M20
通孔式电阻器
--
大陆
立即发货

CFM14JB2M20 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
CFM14JB2M20详情
Stackpole Electronics, Inc. CFM14JB2M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
2.2MOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
无铅
无铅
CFM14JB2M20拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。