注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.637423
500
¥0.468695
1000
¥0.390578
2000
¥0.358326
5000
¥0.334888
10000
¥0.311521
15000
¥0.301278
50000
¥0.296246
Stackpole Electronics, Inc. FRN14JB100R
- 收藏
- 对比
FRN14JB100R
2355-FRN14JB100R
通孔式电阻器
Conformal
大陆
立即发货

FRN14JB100R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
FRN14JB100R详情
Stackpole Electronics, Inc. FRN14JB100R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper, Tin
安装类型
Axial, Through Hole
包装/外壳
Conformal
Operating Temperature (Max)
155°C
Operating Temperature (Min)
-40°C
包装
Bulk
容差
5%
温度系数
350 ppm/°C
电阻
100Ohm
直径
2.3mm
长度
6mm
RoHS状态
符合RoHS标准
FRN14JB100R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。