Stackpole Electronics, Inc. PV40K4032T
- 收藏
- 对比
PV40K4032T
2355-PV40K4032T
TVS - 压敏电阻,MOV
--
大陆
立即发货

PV40K4032T datasheet pdf and TVS - Varistors, MOVs product details from Stackpole Electronics, Inc. stock available at utmel
1最小包装量--
PV40K4032T详情
Stackpole Electronics, Inc. PV40K4032T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子形状
J BEND
越来越多的功能
SURFACE MOUNT
终端数量
2
Operating Temperature-Min
-40
Operating Temperature-Max
85
Package Shape
矩形包装
系列
PV
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
包装方式
TR
电阻器类型
VARISTOR
额定功率损耗(P)
0.02
端子放置位置
双端
电路最大直流电压
56
电路最大有效值电压
40
能量吸收能力-Max
4.1
PV40K4032T拓展信息
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.







哦! 它是空的。