注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.343719
500
¥0.252733
1000
¥0.21061
2000
¥0.193222
5000
¥0.18058
10000
¥0.167983
15000
¥0.162454
50000
¥0.159744
Stackpole Electronics, Inc. RAVF164DFT11K5
- 收藏
- 对比
RAVF164DFT11K5
2355-RAVF164DFT11K5
电阻器网络,阵列
--
大陆
立即发货

RAVF164DFT11K5 datasheet pdf and Resistor Networks, Arrays product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RAVF164DFT11K5详情
Stackpole Electronics, Inc. RAVF164DFT11K5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Operating Temperature (Max)
155°C
Operating Temperature (Min)
-55°C
容差
1%
RoHS状态
Non-RoHS Compliant
RAVF164DFT11K5拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。