注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.167815
500
¥0.123396
1000
¥0.102828
2000
¥0.094337
5000
¥0.088164
10000
¥0.082016
15000
¥0.079321
50000
¥0.07799
Stackpole Electronics, Inc. RMCF01005JT10K0
- 收藏
- 对比
RMCF01005JT10K0
2355-RMCF01005JT10K0
片式电阻器 - 表面贴装
--
大陆
立即发货

RMCF01005JT10K0 datasheet pdf and Chip Resistor - Surface Mount product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RMCF01005JT10K0详情
Stackpole Electronics, Inc. RMCF01005JT10K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
电阻
10kOhm
额定功率
30mW
RoHS状态
Non-RoHS Compliant
RMCF01005JT10K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。