注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.187157
500
¥0.137612
1000
¥0.114679
2000
¥0.105213
5000
¥0.098324
10000
¥0.091466
15000
¥0.088461
50000
¥0.086978
Stackpole Electronics, Inc. RMCF01005JT1K00
- 收藏
- 对比
RMCF01005JT1K00
2355-RMCF01005JT1K00
片式电阻器 - 表面贴装
--
大陆
立即发货

RMCF01005JT1K00 datasheet pdf and Chip Resistor - Surface Mount product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RMCF01005JT1K00详情
Stackpole Electronics, Inc. RMCF01005JT1K00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
电阻
1kOhm
功率(瓦特)
30mW
RoHS状态
Non-RoHS Compliant
RMCF01005JT1K00拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。