注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.423422
10
¥5.116436
100
¥4.826823
500
¥4.553612
1000
¥4.295855
Stackpole Electronics, Inc. RMCP2512FT16R2
- 收藏
- 对比
RMCP2512FT16R2
2355-RMCP2512FT16R2
片式电阻器 - 表面贴装
2512
大陆
立即发货

RMCP2512FT16R2 datasheet pdf and Chip Resistor - Surface Mount product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RMCP2512FT16R2详情
Stackpole Electronics, Inc. RMCP2512FT16R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
2512
电阻
16.2Ohm
功率(瓦特)
2W
RoHS状态
Non-RoHS Compliant
RMCP2512FT16R2拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。