注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.054716
10
¥0.995011
100
¥0.938694
500
¥0.88556
1000
¥0.83543
Stackpole Electronics, Inc. RNCF0603BTE55K6
- 收藏
- 对比
RNCF0603BTE55K6
2355-RNCF0603BTE55K6
片式电阻器 - 表面贴装
0603
大陆
立即发货

RNCF0603BTE55K6 datasheet pdf and Chip Resistor - Surface Mount product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNCF0603BTE55K6详情
Stackpole Electronics, Inc. RNCF0603BTE55K6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0603
电阻
55.6kOhm
功率(瓦特)
63mW
RNCF0603BTE55K6拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。