注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.002397
10
¥0.94566
100
¥0.89213
500
¥0.841627
1000
¥0.793992
Stackpole Electronics, Inc. RNF12DBC3K48
- 收藏
- 对比
RNF12DBC3K48
2355-RNF12DBC3K48
通孔式电阻器
--
大陆
立即发货

RNF12DBC3K48 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12DBC3K48详情
Stackpole Electronics, Inc. RNF12DBC3K48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.5%
电阻
3.48kOhm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12DBC3K48拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。