注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.664318
500
¥0.488467
1000
¥0.407057
2000
¥0.373446
5000
¥0.349014
10000
¥0.324669
15000
¥0.31399
50000
¥0.30874
Stackpole Electronics, Inc. RNF12FBC110R
- 收藏
- 对比
RNF12FBC110R
2355-RNF12FBC110R
通孔式电阻器
--
大陆
立即发货

RNF12FBC110R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12FBC110R详情
Stackpole Electronics, Inc. RNF12FBC110R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
110Ohm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12FBC110R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。