注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.66747
500
¥0.490789
1000
¥0.40899
2000
¥0.375224
5000
¥0.350676
10000
¥0.326206
15000
¥0.315482
50000
¥0.310208
Stackpole Electronics, Inc. RNF12FBC1K27
- 收藏
- 对比
RNF12FBC1K27
2355-RNF12FBC1K27
通孔式电阻器
--
大陆
立即发货

RNF12FBC1K27 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12FBC1K27详情
Stackpole Electronics, Inc. RNF12FBC1K27重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
1.27kOhm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12FBC1K27拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。