注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.750246
500
¥0.551649
1000
¥0.459709
2000
¥0.421749
5000
¥0.394158
10000
¥0.366658
15000
¥0.354606
50000
¥0.348681
Stackpole Electronics, Inc. RNF12FBC2K00
- 收藏
- 对比
RNF12FBC2K00
2355-RNF12FBC2K00
通孔式电阻器
--
大陆
立即发货

RNF12FBC2K00 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12FBC2K00详情
Stackpole Electronics, Inc. RNF12FBC2K00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
2kOhm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12FBC2K00拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。