注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.66438
500
¥0.488513
1000
¥0.407095
2000
¥0.373484
5000
¥0.349045
10000
¥0.324699
15000
¥0.314022
50000
¥0.308772
Stackpole Electronics, Inc. RNF12FBC6K19
- 收藏
- 对比
RNF12FBC6K19
2355-RNF12FBC6K19
通孔式电阻器
--
大陆
立即发货

RNF12FBC6K19 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12FBC6K19详情
Stackpole Electronics, Inc. RNF12FBC6K19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
6.19kOhm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12FBC6K19拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。