注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.580375
500
¥0.426751
1000
¥0.355623
2000
¥0.326261
5000
¥0.304912
10000
¥0.283641
15000
¥0.274314
50000
¥0.269733
Stackpole Electronics, Inc. RNF12FBD22R1
- 收藏
- 对比
RNF12FBD22R1
2355-RNF12FBD22R1
通孔式电阻器
--
大陆
立即发货

RNF12FBD22R1 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12FBD22R1详情
Stackpole Electronics, Inc. RNF12FBD22R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
22.1Ohm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12FBD22R1拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。