注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.514032
500
¥0.377966
1000
¥0.314969
2000
¥0.28896
5000
¥0.270059
10000
¥0.251218
15000
¥0.242955
50000
¥0.238894
Stackpole Electronics, Inc. RNF12FBD30R1
- 收藏
- 对比
RNF12FBD30R1
2355-RNF12FBD30R1
通孔式电阻器
--
大陆
立即发货

RNF12FBD30R1 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12FBD30R1详情
Stackpole Electronics, Inc. RNF12FBD30R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
30.1Ohm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12FBD30R1拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。